EN
  • EN
  • DE

ADOP07CSZ

Part No ADOP07CSZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043624-ADOP07CSZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADOP07CSZ CAD Model

Description

The ADOP07CSZ is a precision operational amplifier from Analog Devices (ADI). It is designed for applications requiring low offset voltage, low input bias current, and high open-loop gain. This amplifier is commonly used in instrumentation amplifiers, precision voltage followers, and other high-accuracy analog circuits.

Applications:

  • Instrumentation Amplifiers: Used for amplifying small differential signals with high accuracy.
  • Precision Voltage Followers: Provides a high-impedance input and low-impedance output for buffering signals.
  • Strain Gauge Amplifiers: Amplifies the output of strain gauges for accurate measurement.
  • Thermocouple Amplifiers: Used to amplify the low-level signals from thermocouples.
  • Precision Current Sources: Provides a stable and accurate current output.

Features:

  • Low Offset Voltage: Minimizes errors in precision circuits.
  • Low Input Bias Current: Reduces errors due to input current.
  • High Open-Loop Gain: Provides high gain for accurate amplification.
  • Low Noise: Minimizes noise in sensitive applications.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.

Benefits:

  • Improved Accuracy: Low offset voltage and bias current enhance accuracy in precision circuits.
  • Reduced Errors: Minimizes errors due to amplifier characteristics.
  • Enhanced System Performance: High gain and low noise improve overall system performance.
  • Simplified Design: Easy to use and integrate into existing designs.
  • Reliable Performance: Robust design ensures consistent and dependable operation.

Additional Details:

The ADOP07CSZ has a typical offset voltage of less than 150 μV and a typical input bias current of less than 3 nA. It operates over a supply voltage range of ±3V to ±18V. It features a high open-loop gain and low input noise voltage. The device is available in an 8-lead SOIC package. The operating temperature range is typically -40°C to +85°C. It is important to consult the datasheet for detailed electrical characteristics, performance specifications, and application recommendations. Proper power supply decoupling and PCB layout are essential for optimal performance. The ADOP07 is widely used in a variety of precision analog applications due to its excellent performance characteristics.

You May Also Be Interested in

Pericom
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
Amic
Lowest to $2.1666
Allegro MicroSystems, LLC
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Murata Electronics North America
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess