EN
  • EN
  • DE

ADP322ACPZR7

Part No ADP322ACPZR7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043663-ADP322ACPZR7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP322ACPZR7 CAD Model

Description

The ADP322ACPZR7 is a high-performance dual output LDO regulator manufactured by Analog Devices. Designed for applications requiring precise and efficient power management, this regulator delivers stable voltage outputs with low noise and high accuracy. Its features make it ideal for use in portable devices, industrial controls, and other sensitive electronic systems.

Applications:

  • Portable Devices: Powering microcontrollers, sensors, and other components in smartphones, tablets, and wearable devices.
  • Industrial Controls: Providing stable power to critical components in industrial automation systems and process control equipment.
  • Medical Devices: Ensuring reliable power for sensitive medical instruments and monitoring equipment.
  • RF and Wireless Applications: Offering low-noise power for RF transceivers, amplifiers, and other wireless communication components.
  • High-Performance Audio Systems: Delivering clean power for audio amplifiers, DACs, and other audio processing circuits.

Features:

  • Dual Output LDO: Provides two independent regulated voltage outputs.
  • High Accuracy: Ensures precise voltage regulation for sensitive applications.
  • Low Noise: Minimizes output voltage ripple and noise.
  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between input and output.
  • Overcurrent Protection: Protects the regulator and downstream components from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator to prevent damage from overheating.
  • Enable/Disable Control: Allows for easy power management and system shutdown.

Benefits:

  • Stable Power Supply: Provides a reliable and clean power source for sensitive electronic systems.
  • Enhanced Performance: Minimizes noise and ripple, improving the performance of connected devices.
  • Increased Efficiency: Low dropout voltage enhances power efficiency, extending battery life in portable applications.
  • Simplified Design: Reduces the number of external components needed, simplifying circuit design.
  • Robust Protection: Protects the regulator and connected devices from potential damage due to overcurrent or overheating.

Additional Details:

The ADP322ACPZR7 is available in a compact package suitable for space-constrained applications. It typically supports a wide input voltage range and offers adjustable output voltages, providing flexibility for various system requirements. The regulator is also designed to be stable with ceramic output capacitors, further reducing the overall system size and cost. Detailed electrical characteristics, including voltage accuracy, dropout voltage, and quiescent current, are available in the product datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Pericom
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess