The AMC7135350MA is a constant current LED driver manufactured by ADI Electronics. This driver is designed to provide a stable and efficient current source for powering high-brightness LEDs, ensuring consistent light output and prolonged LED lifespan.
Applications
- LED flashlight
- LED downlights
- LED tube lights
- LED street lights
- Architectural lighting
- Automotive lighting
- General illumination
Features
- Constant output current
- High efficiency
- Wide input voltage range
- Over-temperature protection
- Short-circuit protection
- Compact size
- Low dropout voltage
Benefits
- Provides stable and consistent LED brightness, regardless of input voltage fluctuations.
- Extends the lifespan of LEDs by providing a regulated current, preventing overdriving.
- Increases energy efficiency, reducing power consumption and heat generation.
- Protects LEDs from damage due to over-temperature or short circuits.
- Simplifies the design of LED lighting systems with its compact size and integrated protection features.
Additional Details
The AMC7135350MA operates over a wide input voltage range, typically from 2.7V to 6V, making it suitable for various power sources. It delivers a constant output current, which is often programmable via an external resistor. The integrated thermal protection feature reduces the output current when the junction temperature exceeds a certain threshold, preventing the device from overheating and ensuring reliable operation. The short-circuit protection feature disables the output in case of a short circuit, protecting both the LED driver and the connected LED(s). This part is commonly used in cost-sensitive applications where reliability and efficiency are critical.