EN
  • EN
  • DE

ADP3335ACBZ18

Part No ADP3335ACBZ18
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043684-ADP3335ACBZ18
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3335ACBZ18 CAD Model

Description

The ADP3335 is a high accuracy, low dropout regulator (LDO) offering excellent performance for portable applications. It is designed to provide a stable output voltage even with variations in input voltage and load current. The ADP3335 is characterized by its low dropout voltage, allowing it to operate with a minimal difference between the input and output voltages, maximizing efficiency.

Applications:

  • Cellular phones: Provides stable power for sensitive RF and digital circuits.
  • PDAs: Enables efficient power management in handheld devices.
  • GPS receivers: Regulates voltage for accurate signal processing.
  • Portable instruments: Supplies clean power for precise measurements.
  • Post regulators for switching supplies: Reduces ripple and noise in power supplies.

Features:

  • High accuracy: Ensures stable and precise output voltage.
  • Low dropout voltage: Maximizes efficiency in low-voltage applications.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Overcurrent and overtemperature protection: Protects the regulator from damage.
  • Enable pin: Allows for controlled power sequencing.

Benefits:

  • Extended battery life: Low quiescent current reduces power drain.
  • Improved system performance: Stable output voltage enhances circuit accuracy.
  • Enhanced reliability: Protection features prevent damage from faults.
  • Simplified design: Integrated features reduce external component count.
  • Compact solution: Small package size enables space-saving designs.

The ADP3335ACBZ18 operates with a fixed output voltage of 1.8V. Its internal protection circuitry guards against overcurrent and overtemperature conditions, ensuring safe and reliable operation. The enable pin allows for controlled power sequencing, which is essential in complex systems. The low dropout voltage characteristic is particularly beneficial in battery-powered applications, where maintaining a stable output voltage even as the battery discharges is crucial. It is a popular choice for applications requiring high accuracy and low power consumption.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TDK Corporation
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess