EN
  • EN
  • DE

ADP3339AKCZ50RL7

Part No ADP3339AKCZ50RL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043705-ADP3339AKCZ50RL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3339AKCZ50RL7 CAD Model

Description

The ADP3339AKCZ50RL7 is a low dropout (LDO) regulator from Analog Devices (ADI). This component is designed to provide a stable and precise 5V output voltage, making it suitable for a wide range of applications requiring efficient and reliable voltage regulation. It is particularly well-suited for portable devices and systems where minimizing power consumption is crucial.

Applications

  • Portable Devices: Powers components in smartphones, tablets, and handheld devices.
  • Battery-Powered Systems: Provides stable voltage regulation in battery-operated equipment.
  • Microcontroller Power Supplies: Supplies regulated voltage to microcontrollers in embedded systems.
  • Wireless Communication Devices: Regulates voltage for RF transceivers and other wireless modules.
  • Sensor Power Supplies: Provides a stable power source for various types of sensors.

Features

  • Fixed 5V Output Voltage: Delivers a precise and stable 5V output voltage.
  • Low Dropout Voltage: Operates with minimal voltage difference between input and output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Overload Protection: Prevents damage due to overheating.
  • Enable Pin: Allows for external control of the regulator's on/off state.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency prolong battery life in portable devices.
  • Stable System Operation: Precise 5V output ensures reliable performance of connected components.
  • Reduced Power Consumption: Minimizes energy waste, contributing to overall system efficiency.
  • Enhanced System Protection: Overcurrent and thermal protection features enhance system reliability.
  • Flexible Control: Enable pin enables power management and system optimization.

Additional Details

The ADP3339AKCZ50RL7 is designed to operate with an input voltage slightly above 5V, allowing it to maintain regulation even when the input voltage drops. Its low dropout voltage characteristic is particularly advantageous in battery-powered applications where the battery voltage gradually decreases during use. The regulator incorporates internal protection mechanisms, including current limiting and thermal shutdown, to safeguard against potential damage from overload conditions or excessive heat. The enable pin allows external control over the regulator's on/off state, enabling power conservation during periods of inactivity. Encased in a compact package, the ADP3339 is well-suited for space-constrained applications, facilitating its integration into a variety of portable and embedded systems. The ADP3339 offers a cost-effective and efficient solution for applications requiring a stable and precise 5V power supply.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Amic
Lowest to $2.1666
STMicroelectronics
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Pericom
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess