EN
  • EN
  • DE

ADP5052XW

Part No ADP5052XW
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043730-ADP5052XW
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP5052XW CAD Model

Description

The ADP5052XW is a quad-output regulator from Analog Devices (ADI), designed for power management in a variety of applications. It integrates multiple DC-DC converters and LDOs (Low Dropout Regulators) to provide a comprehensive power solution. This device is suitable for applications requiring efficient and compact power distribution.

Applications:

  • FPGA Power Supplies: Used to power Field-Programmable Gate Arrays (FPGAs) in embedded systems.
  • Microprocessor Power Supplies: Provides power for microprocessors and microcontrollers.
  • Industrial Automation: Employed in industrial control systems and automation equipment.
  • Medical Devices: Integrated into medical devices requiring precise and efficient power management.
  • Networking Equipment: Used in routers, switches, and other networking devices.

Features:

  • Quad-Output Regulator: Provides four independent output voltage rails.
  • Integrated DC-DC Converters: Includes high-efficiency DC-DC converters for step-down voltage regulation.
  • LDO Regulators: Incorporates LDO regulators for low-noise and precise voltage regulation.
  • Programmable Output Voltages: Offers programmable output voltages for flexibility in system design.
  • Power-Good Indicators: Provides power-good indicators for each output rail.
  • Overcurrent Protection: Features overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Includes thermal shutdown protection to prevent overheating.

Benefits:

  • Efficient Power Management: Integrated DC-DC converters and LDOs ensure efficient power conversion and regulation.
  • Compact Design: Quad-output configuration reduces component count and board space.
  • Flexible Voltage Rails: Programmable output voltages allow for customization to specific application requirements.
  • Robust Protection Features: Overcurrent and thermal shutdown protection enhance system reliability.
  • Simplified Design: Integrates multiple power management functions into a single chip, simplifying the design process.

Additional Details:

Key specifications include input voltage range, output voltage range, output current, and switching frequency. External components such as inductors and capacitors are required for the DC-DC converters. Consult the Analog Devices datasheet for detailed electrical characteristics, application circuits, and thermal considerations. The ADP5052XW typically comes in a compact package such as a QFN or LFCSP for efficient PCB assembly. Careful attention to layout and grounding is important for minimizing noise and ensuring stable operation.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Allegro MicroSystems, LLC
Need more? Email Us
Amic
Need more? Email Us
TDK Corporation
Need more? Email Us
Pericom
Need more? Email Us
Generic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess