EN
  • EN
  • DE

DSD1792ADB

Part No DSD1792ADB
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC/AUDIO 24BIT 200K 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tube
Product Status Active
Type DAC, Audio
Number of Channels 3
Resolution (Bits) 24 b
Sampling Rate (Per Second) 200k
Data Interface DSD, PCM
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V, 5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number DSD1792
Standard Package 47 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917590-DSD1792ADB
Ultra Librarian 3D Model Ultra Librarian DSD1792ADB CAD Model

Description

Introducing the DSD1792ADB Audio DAC from Texas Instruments

The DSD1792ADB is a high-performance audio digital-to-analog converter (DAC) from Texas Instruments, designed for audiophiles and professional audio equipment manufacturers. This state-of-the-art DAC provides an exceptional audio experience, leveraging advanced technology to deliver pristine sound quality for a wide range of audio applications.

The DSD1792ADB supports 24-bit digital data and a sampling rate of up to 192 kHz, enabling it to handle high-resolution audio with ease. This allows users to enjoy their music with the full dynamic range and clarity that the original recording intended. The device also supports Direct Stream Digital (DSD) input, which is a format used by Super Audio CDs (SACDs), providing even greater fidelity and a more authentic listening experience.

At the heart of the DSD1792ADB is Texas Instruments' advanced segment DAC architecture, which ensures a high signal-to-noise ratio and excellent linearity. The DAC also features a differential current output, which can be easily interfaced with a variety of analog stages or on-chip op-amps, providing designers with flexibility in their system design.

The device boasts an impressive dynamic range of 123 dB and a total harmonic distortion plus noise (THD+N) of -100 dB, making it one of the top performers in its class. This ensures that the audio output is not only loud and clear but also maintains the nuances and subtleties of the original recording.

For ease of integration, the DSD1792ADB comes in a compact 28-SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications. It operates on a 5V analog and a 3.3V digital power supply, providing compatibility with most of the existing audio systems and equipment.

Whether it's for high-end home audio systems, professional studio equipment, or other digital audio applications, the DSD1792ADB from Texas Instruments represents a superior choice for those who refuse to compromise on sound quality. Its superior performance, coupled with the brand's reputation for reliability, makes it a top contender for any serious audio design project.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8667 $65.7334
4+ $26.9675 $107.8700
6+ $26.1248 $156.7488
8+ $25.2820 $202.2560
11+ $24.4393 $268.8323
14+ $21.9111 $306.7554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess