Product Overview: SN75C3232PWR by Texas Instruments
The SN75C3232PWR from Texas Instruments is a robust, low-power dual driver and receiver designed to conform to the TIA/EIA-232-F standard. This integrated circuit is optimized for operation in battery-powered systems and other applications where power efficiency is a critical concern. The device operates at a 3-V to 5.5-V VCC supply voltage, making it versatile for various electronic applications.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Data Transfer Rates: Up to 250 kbit/s
- Supply Voltage Range: 3 V to 5.5 V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package/Case: TSSOP-16
- ESD Protection: Up to 15 kV
Applications
The SN75C3232PWR is suitable for a wide array of applications that require reliable data transmission under varying conditions. It is commonly used in:
- Portable or Compact Devices
- Industrial Control Systems
- Point-of-Sale Terminals
- Networking Equipment
- Data Communication Systems
Reliability and Performance
The device features a low-power shutdown mode that significantly reduces power consumption when inactive, making it ideal for power-sensitive designs. Additionally, the SN75C3232PWR is equipped with a ±15 kV ESD protection circuitry that shields the transceiver from electrostatic discharges, ensuring the reliability and longevity of the product in harsh environments.
Design and Integration
With its small footprint TSSOP-16 packaging, the SN75C3232PWR is designed for space-constrained applications. The pin-out of the device ensures easy PCB routing and the integration into existing designs. Texas Instruments also provides comprehensive technical support, including datasheets, application notes, and design resources to assist developers in integrating the SN75C3232PWR into their projects efficiently.
Ordering Information
For ordering, the SN75C3232PWR is available in tape and reel packaging, facilitating the manufacturing process for high-volume production. Product samples and bulk orders can be obtained through Texas Instruments' official distributors or directly from their website.