EN
  • EN
  • DE

ADR1583BRTZ

Part No ADR1583BRTZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043741-ADR1583BRTZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADR1583BRTZ CAD Model

Description

The ADR1583BRTZ is a micropower shunt voltage reference manufactured by ADI Electronics (Analog Devices). It provides a stable and accurate voltage reference over a wide temperature range and input voltage variations. Its low power consumption and small size make it suitable for portable and battery-powered applications.

Applications

  • Portable Instrumentation: Provides a stable voltage reference for handheld multimeters, data loggers, and other portable instruments.
  • Battery-Powered Systems: Used in battery management systems to accurately monitor battery voltage and current.
  • Data Acquisition Systems: Provides a precise voltage reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Industrial Sensors: Offers a stable reference voltage for industrial sensors, such as pressure sensors, temperature sensors, and load cells.
  • Precision Regulators: Can be used as a reference for linear regulators to achieve higher accuracy and stability.

Features

  • Precise Voltage Reference: Provides a highly accurate and stable voltage reference.
  • Low Temperature Coefficient: Maintains stable performance over a wide temperature range.
  • Micropower Operation: Consumes very little power, making it suitable for battery-powered applications.
  • Wide Operating Current Range: Operates over a wide range of shunt currents.
  • Small Package: Available in a small surface-mount package for space-constrained applications.

Benefits

  • Improved Accuracy: Provides a precise and stable voltage reference, improving the accuracy of measurement and control systems.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Stable Performance: Maintains stable performance over a wide temperature range and input voltage variations.
  • Simplified Design: Simplifies circuit design by providing a readily available and accurate voltage reference.
  • Reduced System Cost: Provides a cost-effective solution for precision voltage referencing.

Additional Details

The ADR1583BRTZ requires an external resistor to limit the shunt current. The specific shunt voltage, temperature coefficient, and other technical specifications can be found in the Analog Devices datasheet for the ADR1583BRTZ. The device is available in a small outline transistor (SOT) package. It's designed to operate over a wide temperature range and is suitable for harsh environments.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0081
Generic
Need more? Email Us
Mitsubishi
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess