EN
  • EN
  • DE

ADSP1008ATD

Part No ADSP1008ATD
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043800-ADSP1008ATD
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP1008ATD CAD Model

Description

The ADSP1008ATD is a high-speed, 8-bit parallel multiplier/accumulator from Analog Devices. This component is designed for applications requiring fast arithmetic operations, particularly in signal processing and image processing systems. Its architecture and performance characteristics make it well-suited for demanding real-time applications.

Applications:

  • Digital Signal Processing (DSP): Performing high-speed multiplication and accumulation in DSP algorithms.
  • Image Processing: Accelerating image filtering, convolution, and other image processing operations.
  • Video Processing: Enabling real-time video encoding, decoding, and enhancement.
  • Radar Systems: Processing radar signals for target detection and tracking.
  • Sonar Systems: Performing signal processing in sonar applications.

Features:

  • 8-Bit Parallel Multiplier/Accumulator: Performs multiplication and accumulation operations in parallel.
  • High Speed: Offers fast processing speeds for real-time applications.
  • Three-State Outputs: Allows for easy interfacing with other digital components.
  • Single Power Supply: Operates from a single power supply voltage.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels.

Benefits:

  • Fast Processing: Enables real-time signal and image processing.
  • Simplified System Design: Parallel architecture simplifies interfacing with other components.
  • Reduced Component Count: Integrates multiplication and accumulation functions into a single chip.
  • Improved System Performance: High-speed operation enhances the overall performance of the system.

Additional Details:

The ADSP1008ATD typically includes features such as input registers, output registers, and control logic to facilitate its integration into a larger system. It may also offer options for rounding and overflow handling. Detailed timing characteristics, power consumption, and package information are available in the product datasheet.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Allegro MicroSystems, LLC
Lowest to $1.6087
Amic
Lowest to $2.1666

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess