EN
  • EN
  • DE

ADV7182WBCSQFN32

Part No ADV7182WBCSQFN32
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043902-ADV7182WBCSQFN32
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7182WBCSQFN32 CAD Model

Description

The ADV7182WBCSQFN32 is a versatile and high-performance video decoder from Analog Devices (ADI). Designed to convert analog video signals into digital component video, it caters to a diverse range of applications in video processing and display systems. It's especially well-suited for scenarios requiring the conversion of standard definition analog video into a digital format suitable for modern displays and processing equipment.

Applications:

  • Automotive Display Systems: Used in vehicles to decode analog video feeds from backup cameras or other video sources for display on the in-dash screen.
  • Security Surveillance Systems: Converts analog CCTV camera outputs into digital video for recording, monitoring, and analysis.
  • Medical Imaging Devices: Processes analog video signals from legacy medical equipment for display on modern digital monitors.
  • Portable Media Players: Allows playback of analog video content on portable devices with digital displays.
  • Industrial Video Processing: Used in industrial environments to convert analog video signals from sensors and cameras for monitoring and control systems.

Features:

  • Multi-Standard Support: Decodes NTSC, PAL, and SECAM analog video standards, ensuring compatibility with a wide range of video sources.
  • High-Resolution Output: Provides high-quality digital component video output, delivering sharp and clear images.
  • Automatic Gain Control (AGC): Automatically adjusts the input signal amplitude to optimize video quality, even with varying signal strengths.
  • Automatic Clamp Control (ACC): Maintains a stable black level to ensure consistent video performance across different video scenes.
  • Integrated Comb Filter: Reduces color artifacts, such as cross-color and cross-luminance, enhancing the overall video clarity.
  • Programmable Controls: Offers adjustable brightness, contrast, and hue settings, allowing for customization based on display requirements.

Benefits:

  • Superior Video Quality: Delivers excellent video quality with minimal artifacts and enhanced clarity due to advanced processing algorithms and filtering.
  • Broad Compatibility: Its ability to support multiple video standards makes it adaptable to various applications and video sources.
  • Simplified System Design: Integrated features and a user-friendly interface simplify the design and implementation of video processing systems, reducing development time and cost.
  • Consistent Performance: Automatic gain and clamp control ensure stable video performance, even under fluctuating signal conditions.

The ADV7182WBCSQFN32 is housed in a compact SQFN package, making it suitable for space-constrained applications. Its low power consumption is beneficial for portable and energy-sensitive devices. The decoder is designed for easy integration, requiring minimal external components, thus reducing system complexity and BOM cost. With its robust feature set and performance, the ADV7182WBCSQFN32 provides a reliable and efficient solution for converting analog video signals into high-quality digital video in a wide array of applications. The device's integrated comb filter effectively separates the luma and chroma components of the video signal, minimizing artifacts and improving overall picture quality. Furthermore, the programmable controls allow fine-tuning of the video output to match specific display characteristics, ensuring optimal viewing experience. The automatic gain and clamp control features work in tandem to maintain a stable and consistent video signal, compensating for variations in the input signal strength and black level, resulting in a more pleasing and reliable video presentation.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0081
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess