EN
  • EN
  • DE

AT26DF081ASSTB

Part No AT26DF081ASSTB
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960385-AT26DF081ASSTB
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT26DF081ASSTB CAD Model

Description

The AT26DF081A is an 8-Megabit serial interface Flash memory device manufactured by ADI Electronics (originally Atmel). It features a SPI (Serial Peripheral Interface) for accessing the memory. This memory device is designed for a wide range of embedded systems requiring non-volatile storage.

Applications:

  • Data Storage: Storing configuration data, boot code, and other non-volatile data in embedded systems.
  • Firmware Storage: Storing firmware for microcontrollers and other processors.
  • Data Logging: Storing sensor data and other logged information.
  • Audio Storage: Storing audio samples and sound effects.
  • Network Devices: Storing configuration settings and boot code in routers, switches, and other network equipment.

Features:

  • 8-Megabit (1024K x 8) Memory: Provides 8 Megabits of non-volatile storage.
  • SPI Interface: Uses a standard SPI interface for communication.
  • Single Power Supply: Operates from a single 2.7V to 3.6V power supply.
  • Page Erase and Write: Supports page erase and write operations for efficient data management.
  • Software Write Protection: Provides software-controlled write protection to prevent accidental data corruption.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • High Density: Offers a relatively high storage capacity in a small package.
  • Easy to Interface: SPI interface simplifies connection to microcontrollers and other processors.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Reliable Data Storage: Provides reliable and durable data storage.

Additional Details:

The AT26DF081A operates at SPI clock frequencies up to 85 MHz. It supports various SPI modes (Mode 0 and Mode 3). The device is commonly available in SOIC, TSSOP, and WSON packages. It features a typical endurance of 100,000 write cycles per page and data retention of 20 years. This flash memory is ideal for applications where non-volatile storage, low power consumption, and a small footprint are critical requirements.

Understanding the SPI protocol and addressing scheme is important for proper implementation. The datasheet should be consulted for detailed timing diagrams and electrical characteristics.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
TDK Corporation
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
ADI Electronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess