EN
  • EN
  • DE

REF195AZ883

Part No REF195AZ883
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087990-REF195AZ883
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian REF195AZ883 CAD Model

Description

The REF195AZ883 is a precision, low-dropout, micropower voltage reference from Analog Devices, designed for high-reliability applications. The 883 designation indicates it's processed to military standards, ensuring robust performance in harsh environments. It provides a stable 5V output.

Applications:

  • Military and Aerospace Applications: Designed for reliable operation in demanding environments.
  • High-Reliability Instrumentation: Used in critical measurement and control systems.
  • Precision Data Acquisition Systems: Provides an accurate reference for ADCs and DACs.
  • Industrial Control Systems: Ensures stable and accurate operation in industrial environments.
  • Battery-Powered Equipment: Low power consumption makes it suitable for portable devices requiring stable voltage.

Features:

  • High Accuracy: Provides a precise 5V output.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • Micropower Operation: Low quiescent current for extended battery life.
  • Military Temperature Range: Operates over a wide temperature range for harsh environments.
  • 883 Processing: Meets stringent military standards for reliability.

Benefits:

  • High Reliability: Designed and processed to meet military standards, ensuring robust performance in harsh conditions.
  • Precise Voltage Reference: Provides a stable and accurate 5V output for critical applications.
  • Extended Battery Life: Low power consumption makes it ideal for battery-powered devices.
  • Stable Operation: Maintains accurate voltage output even with variations in input voltage and temperature.
  • Suitable for Harsh Environments: Designed to operate reliably in extreme temperatures and demanding conditions.

The REF195AZ883 is a high-reliability voltage reference specifically designed for applications requiring robust performance in harsh environments. Its military-grade processing ensures that it can withstand extreme temperatures, shock, and vibration. The low-dropout voltage and micropower operation make it suitable for battery-powered applications, while its high accuracy ensures precise and stable voltage output. This part is an excellent choice for military, aerospace, and other high-reliability applications where dependable performance is critical. Its 5V output provides a stable and accurate reference for a wide range of analog and mixed-signal circuits.

You May Also Be Interested in

Ericsson
Need more? Email Us
Realtek
Lowest to $1.6320
Chilisin
Lowest to $0.0084
NEC
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess