EN
  • EN
  • DE

AAT9512IJS-T1

Part No AAT9512IJS-T1
Manufacturer Advanced Analog Technology
Catalog Hard To Find
Description 28V N-Channel Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Analog Technology
Win Source Part Number 1135032-AAT9512IJS-T1
Manufacturer Homepage www.analogictech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT9512IJS-T1 CAD Model

Description

The AAT9512IJS-T1, manufactured by Advanced Analog Technology, is a highly integrated power management IC designed for a variety of portable and battery-powered applications. This device offers efficient power conversion and precise control, making it suitable for demanding electronic devices where size and power efficiency are critical.

Applications

  • Portable Media Players: Powering the core logic and display.
  • Digital Cameras: Managing power for image sensors and processors.
  • Smartphones: Providing efficient power distribution for various sub-systems.
  • Tablets: Regulating voltage levels for the application processor and peripherals.
  • GPS Devices: Ensuring stable power supply for accurate positioning.

Features

  • High Efficiency DC-DC Conversion: Minimizes power loss and extends battery life.
  • Integrated Power MOSFETs: Reduces external component count and board space.
  • Programmable Output Voltage: Allows for flexible voltage settings to suit different application needs.
  • Under-Voltage Lockout (UVLO): Protects the device and connected circuitry from damage due to low voltage conditions.
  • Over-Temperature Protection (OTP): Shuts down the device if it exceeds a safe operating temperature, preventing thermal damage.
  • Short-Circuit Protection (SCP): Safeguards the device and the load from damage due to short circuits.
  • I2C Interface: Enables digital control and monitoring of various parameters.
  • Small Footprint: Allows for compact designs in portable devices.

Benefits

  • Extended Battery Life: The high-efficiency DC-DC conversion minimizes power consumption, allowing portable devices to operate for longer periods on a single charge.
  • Reduced Board Space: Integrated MOSFETs and a compact package reduce the overall footprint, enabling smaller and more densely packed designs.
  • Improved System Reliability: Protection features such as UVLO, OTP, and SCP ensure robust operation and prevent damage due to abnormal conditions.
  • Flexibility and Control: The programmable output voltage and I2C interface provide flexibility to tailor the device's performance to specific application requirements.
  • Simplified Design: The highly integrated nature of the device simplifies the design process and reduces the time required to develop new products.

Additional Details

The AAT9512IJS-T1 operates over a wide input voltage range, typically from 2.7V to 5.5V, making it compatible with various battery chemistries. It also features a low quiescent current, which further extends battery life by minimizing power consumption in standby mode. The device is available in a small IJS package, suitable for space-constrained applications. The I2C interface allows for dynamic adjustment of output voltage and monitoring of operating parameters. The switching frequency is optimized to balance efficiency and component size.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess