EN
  • EN
  • DE

ANX7408QN-AD-R

Part No ANX7408QN-AD-R
Manufacturer Advanced Analog Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Analog Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817163-ANX7408QN-AD-R
Ultra Librarian 3D Model Ultra Librarian ANX7408QN-AD-R CAD Model

Description

The ANX7408QN-AD-R is a DisplayPort Alternate Mode (DP-Alt Mode) Re-driver with USB 3.1 Gen 2 and USB-C switch functionality, manufactured by Advanced Analog Technology (AATI). It is designed to enhance signal integrity and extend the reach of high-speed data signals in USB-C enabled devices. This device is specifically tailored for applications requiring high-bandwidth data transfer and video output over the USB-C connector.

Applications

  • Laptops and Notebooks: Ensuring reliable DisplayPort and USB 3.1 connectivity through the USB-C port.
  • Desktop Computers: Supporting high-resolution displays and fast data transfer rates.
  • Docking Stations: Extending connectivity options for laptops and other devices.
  • USB-C Hubs: Multiplexing and re-driving signals for multiple USB-C devices.
  • Mobile Devices: Smartphones and tablets requiring DisplayPort output and USB 3.1 connectivity.

Features

  • DisplayPort Alternate Mode (DP-Alt Mode) Re-driver: Compensates for signal loss and jitter, ensuring high-quality video output.
  • USB 3.1 Gen 2 Support: Supports data transfer rates up to 10 Gbps.
  • USB-C Switch: Allows for reversible plug orientation and alternate mode functionality.
  • Integrated Equalization: Optimizes signal integrity for various cable lengths and PCB layouts.
  • Low Power Consumption: Minimizes power drain, extending battery life in portable devices.
  • Advanced Signal Conditioning: Reduces signal distortion and improves overall system performance.

Benefits

  • Improved Signal Integrity: Ensures reliable data transfer and video output, even with long cables or noisy environments.
  • Extended Cable Reach: Allows for longer cable lengths without signal degradation.
  • Enhanced User Experience: Provides a seamless and reliable connection for USB-C devices.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the number of discrete components required.
  • Faster Data Transfer Rates: Supports USB 3.1 Gen 2 for high-speed data transfer.

Additional Details

The ANX7408QN-AD-R typically operates from a 3.3V power supply. It is packaged in a QFN (Quad Flat No-Lead) package for surface mount assembly. Key specifications include support for DisplayPort 1.4 and USB 3.1 Gen 2 standards. It also features integrated ESD protection to safeguard against electrostatic discharge events. Further technical details, such as specific equalization settings and power consumption figures, can be found in the official datasheet from Advanced Analog Technology.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7204 $60.2140
85+ $1.4116 $119.9860
130+ $1.3675 $177.7750
175+ $1.3234 $231.5950
230+ $1.2793 $294.2390
305+ $1.1469 $349.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess