EN
  • EN
  • DE

ANX7737FH-AA-T

Part No ANX7737FH-AA-T
Manufacturer Advanced Analog Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Analog Technology
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817171-ANX7737FH-AA-T
Ultra Librarian 3D Model Ultra Librarian ANX7737FH-AA-T CAD Model

Description

The ANX7737FH-AA-T is a Power Delivery (PD) controller IC from Advanced Analog Technology (Parade Technologies). It is designed to manage power delivery over USB Type-C ports, enabling fast charging and other advanced power management features. This chip is typically used in devices that require USB-C PD functionality, such as laptops, tablets, smartphones, and power adapters.

Applications

  • USB-C power adapters for laptops and mobile devices.
  • USB-C docking stations that provide power and data connectivity.
  • Laptops and tablets that support USB-C Power Delivery charging.
  • Power banks with USB-C input and output.
  • Monitors with integrated USB-C Power Delivery for charging connected devices.

Features

  • USB-C Power Delivery (PD) Support: Complies with the USB Power Delivery specification for fast charging and power negotiation.
  • Programmable Power Profiles: Allows for customization of power delivery profiles to support different devices and charging requirements.
  • Over-Voltage and Over-Current Protection: Includes built-in protection mechanisms to prevent damage from voltage and current spikes.
  • Short Circuit Protection: Protects the device and connected devices from short circuit conditions.
  • Temperature Monitoring: Monitors the temperature of the chip to prevent overheating.
  • I2C Communication: Supports I2C communication for configuration and monitoring.

Benefits

  • Fast Charging: Enables fast charging of compatible devices via USB-C Power Delivery.
  • Versatile Power Management: Allows for flexible power management and power sharing between devices.
  • Enhanced Safety: Provides robust protection against over-voltage, over-current, and short circuit conditions.
  • Improved Compatibility: Ensures compatibility with a wide range of USB-C Power Delivery devices.
  • Simplified Design: Simplifies the design of USB-C power delivery systems.

Additional Details

The ANX7737FH-AA-T typically supports multiple power profiles, allowing it to deliver different voltages and currents depending on the needs of the connected device. The specific power delivery capabilities depend on the configuration and implementation. The '-T' suffix likely indicates tape and reel packaging for automated assembly. Consult the official datasheet from Parade Technologies for detailed specifications, application circuits, and programming information.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess