EN
  • EN
  • DE
  • IT

A80486DX4-100NV8T

Part No A80486DX4-100NV8T
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description High-performance, clock-selectable, 3.3 V, 32-Bit microprocessor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1134812-A80486DX4-100NV8T
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A80486DX4-100NV8T CAD Model

Description

The A80486DX4-100NV8T is a 32-bit x86 microprocessor from Advanced Micro Devices (AMD), a later iteration in the Intel 80486 family. Operating at 100 MHz, it offers enhanced performance compared to its predecessors, making it suitable for a range of applications from desktop computers to embedded systems of the time. This CPU integrates several features designed to improve processing speed and efficiency.

Applications

  • Desktop Computers: Used in home and office PCs to run operating systems like Windows 3.1, Windows 95, and early versions of Linux.
  • Industrial Control Systems: Employed in machinery and automation systems requiring real-time processing capabilities.
  • Embedded Systems: Integrated into devices such as point-of-sale terminals, medical equipment, and early network routers.
  • Gaming Consoles: Utilized in some arcade systems and early console designs for game logic and processing.
  • Scientific Instruments: Applied in data acquisition and analysis equipment for research and development.

Features

  • 100 MHz Clock Speed: Operates at a clock frequency of 100 MHz, providing a higher processing speed than earlier 80486 models.
  • Integrated Math Coprocessor: Includes an on-chip math coprocessor, enhancing performance for floating-point calculations.
  • 8 KB Internal Cache: Features an 8 KB level 1 (L1) cache, reducing memory access latency for frequently used data.
  • 32-Bit Architecture: Supports 32-bit data paths and memory addressing, allowing for efficient data processing.
  • Enhanced Instruction Set: Implements improvements to the instruction set, boosting overall performance.

Benefits

  • Improved Performance: Offers a significant performance boost over previous generation CPUs, enhancing application responsiveness.
  • Enhanced Floating-Point Performance: The integrated math coprocessor accelerates complex calculations, benefiting scientific and engineering applications.
  • Reduced Memory Latency: The on-chip cache reduces the need to access slower system memory, increasing efficiency.
  • Greater Compatibility: Maintains compatibility with existing x86 software, ensuring a smooth transition for users.
  • Versatile Use: Suitable for a wide range of applications due to its balance of performance and compatibility.

Additional Details

The A80486DX4-100NV8T processor is based on a 32-bit architecture, supporting a wide range of operating systems and applications developed for the x86 platform. Its integrated math coprocessor is particularly beneficial for tasks involving complex mathematical operations, such as CAD software, scientific simulations, and financial modeling. The 8 KB internal cache plays a crucial role in reducing memory access times by storing frequently accessed data close to the CPU core. This processor typically uses a socket-based interface for installation on motherboards, making it relatively easy to upgrade or replace. The A80486DX4-100NV8T was a popular choice for users seeking a cost-effective upgrade to improve their system's overall performance.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess