EN
  • EN
  • DE

AM27C010

Part No AM27C010
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 1 Megabit (128 K x 8-Bit) CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143507-AM27C010
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM27C010 CAD Model

Description

The AM27C010 is a 1 Megabit (128K x 8-bit) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Advanced Micro Devices (AMD). It is a non-volatile memory device that can be electrically programmed and erased using ultraviolet (UV) light.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and program code in embedded systems.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Computer Peripherals: Found in printer ROMs, video card BIOS, and other peripheral devices.
  • Telecommunications Equipment: Utilized in network devices for storing configuration data and operating system code.
  • Gaming Consoles: Used to store game code and system software in older gaming consoles.
  • Medical Devices: Integrated into medical instruments for storing calibration data and program code.

Features

  • 1 Megabit Capacity: Stores 1,048,576 bits of data (128KB).
  • CMOS Technology: Low power consumption compared to NMOS EPROMs.
  • UV Erasable: Can be erased using ultraviolet light, allowing for reprogramming.
  • Fast Access Time: Provides quick access to stored data. Specific access times varied by speed grade (e.g., 150ns, 200ns).
  • Single 5V Supply: Operates on a single 5V power supply.
  • JEDEC Standard Pinout: Follows the JEDEC standard pinout for EPROMs, ensuring compatibility with other devices.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reprogrammable: Can be erased and reprogrammed multiple times, allowing for firmware updates and corrections.
  • High Reliability: Provides reliable data storage for critical applications.
  • Easy to Use: Simple programming and erasing procedures.
  • Cost-Effective: Provides a cost-effective solution for storing firmware and program code.

Additional Details

The AM27C010 is typically programmed using a dedicated EPROM programmer. The device must be exposed to UV light of a specific wavelength (typically 253.7 nm) through a quartz window to erase the data. The erased state is all bits set to '1'. Detailed information regarding programming voltages, erasing times, and operating temperature ranges can be found in the manufacturer's datasheet.

You May Also Be Interested in

NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
UTC
Lowest to $0.0622
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Infineon Technologies
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Samsung
Lowest to $6.5223
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Micrel
Lowest to $9.8522

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess