EN
  • EN
  • DE

AM29DL400BB-70EI

Part No AM29DL400BB-70EI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143654-AM29DL400BB-70EI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29DL400BB-70EI CAD Model

Description

The AM29DL400BB-70EI is a 4 Mbit (512K x 8-Bit/256K x 16-Bit) CMOS MirrorBit Flash memory device manufactured by Advanced Micro Devices (AMD). It is designed for high-performance, high-density storage in embedded systems, offering both 8-bit and 16-bit data bus widths. The MirrorBit technology provides a compact memory cell structure, resulting in higher density and lower cost per bit.

Applications

  • Embedded systems
  • Wireless devices
  • Networking equipment
  • Automotive electronics
  • Industrial control systems

Features

  • 4 Mbit (512K x 8/256K x 16) Flash Memory
  • 70 ns read access time
  • Sector Erase Architecture
  • Single 2.7 V or 3.0 V read and write operation
  • Low power consumption
  • MirrorBit technology
  • Common Flash Interface (CFI) compatible

Benefits

  • Fast Read Access: Enables quick retrieval of stored data and code, improving system performance.
  • High Density Storage: Offers substantial storage capacity for embedded applications.
  • Low Voltage Operation: Minimizes power consumption, making it suitable for battery-powered devices.
  • Sector Erase: Facilitates selective erasure of memory blocks, optimizing erase times and extending memory lifespan.
  • CFI Compatibility: Simplifies integration with other memory devices and systems.
  • MirrorBit Technology: High density and reliable data storage.

Additional Details

The AM29DL400BB-70EI MirrorBit Flash memory device uses advanced CMOS technology with AMD's MirrorBit cell structure, resulting in a compact design and high storage density. Its sector erase architecture supports individual block erasure and reprogramming, essential for applications requiring frequent updates to specific memory regions. Compliance with the Common Flash Interface (CFI) standard ensures compatibility across a wide range of systems and programming tools. The 70ns access time suits applications requiring rapid data retrieval. Operating at either 2.7 V or 3.0 V further reduces power consumption. The EI suffix likely indicates a specific package type or temperature range. When incorporating the AM29DL400BB-70EI into a system, it's crucial to refer to the manufacturer's datasheet for detailed specifications, timing diagrams, and programming procedures. This flash memory device provides a reliable and efficient solution for non-volatile storage in a variety of embedded systems.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess