EN
  • EN
  • DE

AM29F002T-90JC

Part No AM29F002T-90JC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143680-AM29F002T-90JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM29F002T-90JC CAD Model

Description

The AM29F002T-90JC is a 2 Mbit (256K x 8) CMOS 5.0 Volt-only, Sector Erase Flash memory device manufactured by Advanced Micro Devices (AMD). This flash memory device is engineered for systems requiring non-volatile data storage coupled with the flexibility of in-system programmability. It provides a good balance of performance, power efficiency, and data retention capabilities.

Applications:

  • Embedded systems
  • Firmware storage
  • Networking equipment
  • Industrial control systems
  • Consumer electronics
  • Data storage for portable devices

Features:

  • 2 Mbit (256K x 8) organization
  • 5.0 Volt-only operation for read and write
  • Sector erase architecture for flexible memory management
  • Access time of 90 ns
  • Low power consumption
  • Automatic write protection during power-up
  • Sector protection feature
  • CMOS process for high performance and low power

Benefits:

  • Non-volatile data storage
  • In-system programmability, allowing for updates without removing the device
  • Reasonably fast read access for quick data retrieval
  • Reduced power consumption, extending battery life in portable devices
  • Data protection to prevent accidental overwrites
  • Flexible memory management through sector erase capabilities
  • Reliable operation in a variety of environments

Additional Details:

The AM29F002T-90JC utilizes a sector erase architecture, facilitating independent erasure and reprogramming of individual sectors without impacting other memory areas. This enables efficient firmware updates and adaptable data management. With an access time of 90 ns, it ensures adequately fast data retrieval for numerous applications. The device is powered by a single 5.0 Volt supply, which simplifies system design and optimizes power consumption.

The 'T' designation in the part number indicates a top boot block configuration. The 'JC' suffix typically denotes the specific package type and temperature range of the device. Refer to the official AMD datasheet for detailed specifications, including pin assignments, electrical characteristics, and timing diagrams, to ensure seamless integration into the target system. It offers dependable performance and is suitable for many embedded applications.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess