EN
  • EN
  • DE

Athlon_MP_2400+

Part No Athlon_MP_2400+
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Athlon MP 2400+
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952686-Athlon_MP_2400+
Series *
Ultra Librarian 3D Model Ultra Librarian Athlon_MP_2400+ CAD Model

Description

The Athlon MP 2400+ is a microprocessor manufactured by Advanced Micro Devices (AMD), targeted towards entry-level servers and workstations. Part of the Athlon MP series, it's designed to deliver reliable performance in multi-processing environments.

Applications:

  • Entry-level servers
  • Workstations
  • Small business servers
  • Industrial control systems
  • Legacy computing systems

Features:

  • Clock Speed: Typically operates at a clock speed around 2.0 GHz.
  • Socket Type: Designed for Socket A (Socket 462).
  • L1 and L2 Cache: Features integrated L1 and L2 caches to improve data access speeds.
  • Front-Side Bus (FSB): Operates with a Front-Side Bus (FSB) speed that enables communication with the chipset.
  • 32-bit Architecture: Supports 32-bit computing.

Benefits:

  • Reliable Performance: Offers adequate performance for server and workstation tasks.
  • Multi-Processing Support: Designed to function in multi-processor configurations for enhanced performance.
  • Cost-Effective: Provides a budget-friendly solution for entry-level computing needs.
  • Socket A Compatibility: Facilitates easy integration into existing systems using Socket A motherboards.

Additional Details:

The Athlon MP 2400+ processor is based on AMD's architecture of the time, featuring improvements in cache design and FSB speeds compared to earlier models. The actual clock speed may vary slightly based on the specific manufacturing batch. It is essential to ensure that the motherboard chipset is compatible with the Athlon MP series for correct functionality. The processor requires proper cooling solutions, such as a heatsink and fan, to dissipate heat effectively. The thermal design power (TDP) is a crucial parameter to consider when selecting a cooling solution. This processor targets applications where stability and compatibility are prioritized over peak performance. Memory compatibility is another important aspect, with the Athlon MP 2400+ typically working well with DDR SDRAM. This processor provides a stable and affordable option for legacy or low-demand computing environments.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess