EN
  • EN
  • DE

PAL20R8-10PC

Part No PAL20R8-10PC
Manufacturer Advanced Micro Devices
Description 24-Pin TTL Programmable Array Logic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1235192-PAL20R8-10PC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAL20R8-10PC CAD Model

Description

The PAL20R8-10PC is a Programmable Array Logic (PAL) device manufactured by Advanced Micro Devices (AMD). PAL devices are a type of programmable logic device (PLD) used to implement custom logic functions. The 'PAL20R8' designation indicates a specific architecture with 20 inputs and 8 registered outputs. The '-10' likely refers to the propagation delay, indicating a speed grade of 10 nanoseconds. 'PC' often denotes the package type, such as plastic DIP (Dual In-line Package).

Applications

  • Address Decoding: Generating chip select signals for memory and peripheral devices.
  • Combinatorial Logic: Implementing custom logic functions such as AND, OR, and XOR gates.
  • State Machines: Designing sequential circuits with defined states and transitions.
  • Data Multiplexing: Selecting one of several data inputs to be routed to a single output.
  • Peripheral Control: Generating control signals for peripheral devices such as timers, counters, and UARTs.

Features

  • Programmable AND Array: Allows customization of logic functions.
  • Fixed OR Array: Combines the outputs of the AND gates.
  • Registered Outputs: Provides clocked outputs for sequential logic.
  • High Speed: Offers fast propagation delays for time-critical applications.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • TTL Compatibility: Compatible with standard TTL logic levels.
  • DIP Package: Facilitates easy prototyping and breadboarding.

Benefits

  • Flexible Logic Implementation: Enables customization of logic functions to meet specific application requirements.
  • Reduced Chip Count: Replaces multiple discrete logic gates with a single device.
  • Improved System Performance: High speed and low propagation delays enhance system performance.
  • Simplified Design: Simplifies circuit design and reduces board space.
  • Faster Time to Market: Allows for rapid prototyping and development of custom logic circuits.

For detailed information, including the specific logic configuration and pinout diagram, refer to the AMD datasheet for the PAL20R8-10PC. The datasheet provides the necessary information for designing and implementing circuits using this PAL device.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess