EN
  • EN
  • DE

PALCE26V12H-15JC

Part No PALCE26V12H-15JC
Manufacturer Advanced Micro Devices
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 28-Pin EE CMOS Versatile PAL Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1235289-PALCE26V12H-15JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE26V12H-15JC CAD Model

Description

The PALCE26V12H-15JC is a high-performance, electrically erasable programmable logic device (EE PLD) from Advanced Micro Devices (AMD). This device is designed for implementing custom logic functions in a wide range of digital systems. It offers a combination of high speed, low power consumption, and flexible programmability. The PALCE26V12H-15JC is commonly used in applications where custom logic is required and where board space is limited.

Applications:

  • Address decoders
  • State machines
  • Peripheral controllers
  • Data multiplexing
  • Glue logic

Features:

  • Logic Array: Programmable AND array with fixed OR array
  • Propagation Delay: 15 ns maximum
  • Supply Voltage: 5V
  • Output Configuration: Programmable I/O pins
  • Operating Frequency: Up to 50 MHz
  • Power Consumption: Low power CMOS technology
  • Package: 28-pin PLCC (Plastic Leaded Chip Carrier)
  • EEPROM Technology: Electrically erasable and reprogrammable

Benefits:

  • Custom Logic Implementation: Allows designers to implement custom logic functions tailored to specific application requirements.
  • High Speed: Provides fast signal propagation for high-performance systems.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable applications.
  • Reprogrammability: EEPROM technology allows for easy modification and updates to the logic design.
  • Compact Size: The 28-pin PLCC package is compact, saving valuable board space.

Additional Details:

The PALCE26V12H-15JC offers a flexible architecture that allows designers to implement a wide variety of logic functions. The programmable AND array provides a high degree of flexibility in implementing custom logic equations. The fixed OR array simplifies the design process and ensures predictable performance. The device's low power consumption makes it suitable for battery-powered applications. The EEPROM technology allows for easy modification and updates to the logic design, reducing development time and costs. The 28-pin PLCC package is easy to handle and provides good thermal performance. This PLD is often used to replace multiple discrete logic gates, reducing board space and improving system reliability. The programmable I/O pins can be configured as inputs, outputs, or bidirectional pins, providing additional flexibility in system design. The device’s high speed and low power consumption make it a popular choice for a wide range of digital systems.

The PALCE26V12H-15JC is programmed using standard PLD programmers. The programming process involves defining the desired logic functions using a hardware description language (HDL) or a schematic capture tool, and then compiling the design into a programming file. The programming file is then loaded into the PLD programmer, which configures the device's internal logic array. The EEPROM technology allows the device to be reprogrammed multiple times, making it easy to correct errors or modify the design.

You May Also Be Interested in

Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $4.9662
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 20PLCC
Lowest to $5.7352
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 10MC 15NS 24DIP
Lowest to $23.2836
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess