The S80C186 is a high-performance, 16-bit embedded microcontroller manufactured by Advanced Micro Devices (AMD). It is based on the Intel 8086 architecture but integrates several on-chip peripherals and features designed to reduce system cost and improve performance in embedded applications. The 80C186 was a popular choice for industrial control, telecommunications, and data acquisition systems.
Applications
- Industrial Control Systems
- Telecommunications Equipment
- Data Acquisition Systems
- Networking Devices (e.g., routers, switches)
- Embedded Computer Systems
Features
- 16-bit CPU core compatible with the Intel 8086 instruction set
- Integrated memory controller
- Direct Memory Access (DMA) controller
- Programmable interrupt controller
- Timers/Counters
- Serial Communication Interfaces (UARTs)
Benefits
- Reduced system cost due to integrated peripherals
- Improved performance compared to discrete 8086-based systems
- Simplified system design and development
- Enhanced reliability
- Wide availability of software development tools and support
Additional Details
The S80C186 includes features like a clock generator, power management capabilities, and various I/O ports. It executes instructions faster than the standard 8086 processor and also offers more efficient memory access through its integrated memory controller. The DMA controller enables high-speed data transfers between peripherals and memory without CPU intervention. The interrupt controller handles multiple interrupt sources, allowing for real-time response to external events. The timers/counters are used for timing, event counting, and pulse generation. The UARTs provide serial communication capabilities. The operating frequency typically ranged from 8 MHz to 16 MHz. It uses a multiplexed address/data bus, requiring external latching to demultiplex the signals. The memory map and interrupt vector table are important considerations for system software development. The 80C186 requires external memory (RAM and ROM) for program storage and data. It supports both real mode and protected mode operation. Software development tools included assemblers, compilers (e.g., for C), and debuggers.