The LC898095-YC7HS-E is a sophisticated autofocus actuator driver IC designed by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically engineered to enhance the performance and reliability of the autofocus function in camera modules, particularly those used in smartphones, tablets, and digital cameras. Its compact size and high precision make it an ideal choice for portable devices where space is at a premium and performance is paramount.
Key Features
- Advanced Control Algorithms: Utilizes proprietary algorithms to ensure smooth and accurate autofocus operation, reducing time to focus and improving the overall user experience.
- Integrated Circuit Design: Combines the functionality of several components into a single chip, which helps to minimize the footprint on the camera module's PCB and simplifies the design process.
- Low Power Consumption: Designed with energy efficiency in mind, the LC898095-YC7HS-E helps to extend the battery life of the host device, which is critical for mobile applications.
- High Precision: Offers precise control over the positioning of the lens elements, which is essential for achieving sharp images in a variety of lighting conditions.
- Wide Operating Voltage Range: Supports a range of operating voltages, making it versatile for use in different device configurations.
Applications
The LC898095-YC7HS-E is suitable for a wide range of applications that require reliable and efficient autofocus capabilities. Its primary use is in the camera modules of consumer electronics, but it can also be adapted for use in other optical systems requiring fine motor control.
Technical Specifications
| Parameter |
Value |
| Package |
Compact CSP |
| Operating Voltage |
2.6V to 3.6V |
| Communication Interface |
I2C |
With its blend of performance, efficiency, and compact design, the LC898095-YC7HS-E from ON Semiconductor represents a leading-edge solution for autofocus drive control in modern imaging devices.