EN
  • EN
  • DE

AMS3132M

Part No AMS3132M
Manufacturer Advanced Monolithic Systems Ltd
Catalog Hard To Find
Description 3A Fast Transient Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems Ltd
Win Source Part Number 1144567-AMS3132M
Manufacturer Homepage www.ams-semitech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMS3132M CAD Model

Description

The AMS3132M is a high-speed, low-power CMOS static RAM (SRAM) manufactured by Advanced Monolithic Systems Ltd. This memory chip is designed for applications requiring fast access times and minimal power consumption.

Applications

      
  • Cache Memory: Used as cache memory in microprocessors and microcontrollers to speed up data access.
  •   
  • Embedded Systems: Integrated into embedded systems for data storage and retrieval.
  •   
  • Digital Signal Processing (DSP): Employed in DSP applications for temporary storage of processed data.
  •   
  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and data storage.
  •   
  • Industrial Control Systems: Integrated into industrial control systems for data logging and real-time data storage.

Features

      
  • High-Speed Access Time: Offers fast read and write access times, typically in the nanosecond range.
  •   
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  •   
  • CMOS Technology: Utilizes CMOS technology for improved power efficiency and noise immunity.
  •   
  • Static RAM (SRAM): Retains data as long as power is supplied, without the need for refreshing.
  •   
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.

Benefits

      
  • Improved System Performance: Enhances system performance through fast data access and retrieval.
  •   
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  •   
  • Increased Reliability: Provides reliable data storage with minimal risk of data loss.
  •   
  • Simplified System Design: Simplifies system design due to its ease of use and compatibility with various microprocessors.
  •   
  • Wide Application Range: Suitable for a wide range of applications requiring high-speed memory.

Additional Details

The AMS3132M SRAM is available in various package options, including DIP, SOIC, and TSOP. The specific memory capacity, operating voltage, and access time may vary depending on the specific model. It's crucial to consult the manufacturer's datasheet for the exact specifications of the particular AMS3132M SRAM being used. This SRAM is often used in applications where speed and power efficiency are critical considerations. AMS SRAM products are known for their quality and performance.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
UTC
Lowest to $0.0622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Lowest to $9.8522
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2104 $60.5200
120+ $0.9933 $119.1960
185+ $0.9621 $177.9885
250+ $0.9309 $232.7250
325+ $0.9009 $292.7925
430+ $0.8073 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,012 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess