EN
  • EN
  • DE

AMS1084CM-1.5

Part No AMS1084CM-1.5
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 5A LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144513-AMS1084CM-1.5
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMS1084CM-1.5 CAD Model

Description

The AMS1084CM-1.5 is a low dropout (LDO) voltage regulator manufactured by Advanced Monolithic Systems (AMS). It is designed to provide a stable and regulated 1.5V output voltage from a higher input voltage. This regulator is commonly used in various electronic devices and systems where a reliable and precise voltage source is required.

Applications

  • Post regulation for switching power supplies
  • Battery chargers
  • Microprocessor power supplies
  • Linear regulators for sensitive analog circuits
  • Power management in portable devices

Features

  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • Fixed 1.5V output voltage: Provides a stable and precise output voltage.
  • Current limiting: Protects the regulator and load from overcurrent conditions.
  • Thermal shutdown: Prevents damage from excessive heat.
  • Available in a variety of packages: Provides flexibility in mounting and integration options.

Benefits

  • Stable and regulated output voltage: Ensures reliable operation of sensitive electronic circuits.
  • Protection against overcurrent and overtemperature: Enhances the reliability and lifespan of the regulator.
  • Low power consumption: Minimizes energy waste and extends battery life in portable devices.
  • Simplified circuit design: Reduces the complexity and cost of power supply circuits.
  • Wide operating temperature range: Suitable for use in a variety of environments.

Additional Details

The AMS1084CM-1.5 typically requires external capacitors for stability and transient response. The values of these capacitors are often specified in the manufacturer's datasheet. It can deliver a specific output current, as defined in the datasheet, and its low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage. This regulator is suitable for applications where a precise and stable 1.5V voltage source is required. Its protection features and low dropout voltage make it a reliable and efficient choice for powering sensitive electronic circuits. The datasheet should be consulted for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Mini-Circuits
RF Transformer
Lowest to $5.7750
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9390 $61.0350
150+ $0.7704 $115.5600
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6988 $290.0020
555+ $0.6260 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess