EN
  • EN
  • DE

AMS1587CT-3.3

Part No AMS1587CT-3.3
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 3A LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144546-AMS1587CT-3.3
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMS1587CT-3.3 CAD Model

Description

The AMS1587CT-3.3 is a 3.3V fixed-output, low dropout voltage regulator manufactured by Advanced Monolithic Systems (AMS). This regulator is designed to provide a stable and regulated 3.3V output voltage with a high output current capability, making it suitable for a wide range of applications requiring a reliable power supply.

Applications

  • Powering Microcontrollers and Microprocessors: Providing a stable 3.3V supply to microcontrollers and microprocessors in embedded systems.
  • Post Regulation for Switching Power Supplies: Filtering and regulating the output of switching power supplies to reduce noise and ripple.
  • Battery-Powered Devices: Regulating voltage in battery-powered systems to ensure consistent performance as the battery discharges.
  • Industrial Control Systems: Supplying stable power to components in industrial control and automation equipment.
  • Networking Equipment: Providing regulated power for network interface cards, routers, and switches.

Features

  • Low Dropout Voltage: Operates with a low dropout voltage, allowing it to maintain regulation even when the input voltage is close to the output voltage.
  • 3A Output Current: Capable of delivering up to 3A of output current, making it suitable for moderate power applications.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to excessive temperature.
  • Current Limiting: Limits the output current to protect the regulator and the load from overcurrent conditions.
  • Fixed 3.3V Output: Provides a stable and precise 3.3V output voltage.

Benefits

  • High Efficiency: Minimizes power dissipation and heat generation, improving overall system efficiency.
  • Reliable Operation: Provides a stable and reliable 3.3V supply, ensuring consistent operation of powered devices.
  • Overload Protection: Protects against damage from overcurrent and overtemperature conditions.
  • Simple Design: Requires minimal external components, simplifying the design process.

Additional Details

The AMS1587CT-3.3 is available in a TO-220 package. For stable operation, it is recommended to use an output capacitor with a value between 10μF and 100μF, and a low ESR (Equivalent Series Resistance). A heatsink may be required, depending on the input voltage, output current, and ambient temperature, to ensure the regulator operates within its safe operating area. Proper layout techniques, such as keeping traces short and wide, are also recommended for optimal performance.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess