EN
  • EN
  • DE

AP04N70BI-H-HF

Part No AP04N70BI-H-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145155-AP04N70BI-H-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP04N70BI-H-HF CAD Model

Description

The AP04N70BI-H-HF is a high voltage N-channel MOSFET from Advanced Power Electronics Corp. (APEC), designed for efficient power switching. The device utilizes advanced trench MOSFET technology to achieve low on-resistance and gate charge. The "-H" suffix indicates high performance, and "-HF" means it is halogen-free. The "BI" signifies fast body diode recovery characteristics, making it suitable for resonant mode power supplies.

Applications

  • Power Factor Correction (PFC) Circuits: Utilized in PFC stages of power supplies to improve power quality and efficiency.
  • Flyback Converters: Used as the primary switching device in flyback converters for isolated power supplies.
  • Half-Bridge and Full-Bridge Converters: Employed in bridge converter topologies for high-power applications.
  • Induction Heating: Suitable for use in induction heating systems due to its fast switching capabilities.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting to provide efficient power conversion.

Features

  • N-Channel Enhancement Mode: Provides efficient switching performance in a common configuration.
  • 700V Drain-Source Voltage (VDS): High voltage rating suitable for off-line power supplies and high voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Body Diode Recovery: Reduces switching losses and EMI in resonant and hard-switching applications.
  • Halogen-Free: Complies with environmental regulations, reducing hazardous substances.

Benefits

  • High Efficiency: Low RDS(on) and fast body diode recovery contribute to high power conversion efficiency.
  • Improved Reliability: Robust design and avalanche energy rating enhance reliability in demanding applications.
  • Reduced EMI: Fast body diode recovery minimizes switching noise and electromagnetic interference.
  • Simplified Thermal Management: Low RDS(on) reduces heat generation, simplifying thermal design.
  • Environmental Compliance: Halogen-free construction meets environmental standards.

Additional Details

The AP04N70BI-H-HF typically features a continuous drain current (ID) rating of around 4A, depending on the package and operating conditions. The gate-source voltage (VGS) is usually rated at ±30V. The device also has a specified avalanche energy rating, which is crucial for applications where inductive loads are switched. The typical package is a TO-251 or TO-252. The gate threshold voltage (VGS(th)) is usually between 2V and 4V. It's important to consult the datasheet for the most accurate and up-to-date specifications, including thermal resistance, switching times, and safe operating area.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Molex, LLC
FPC Connector
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess