EN
  • EN
  • DE

AP10N70S

Part No AP10N70S
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145239-AP10N70S
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AP10N70S CAD Model

Description

The AP10N70S from Advanced Power Electronics Corp. is a high-voltage N-channel power MOSFET. It is designed for high-efficiency switching applications. This MOSFET features a fast switching speed and low on-resistance, making it suitable for various power management and control circuits.

Applications:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Motor control
  • Lighting ballasts

Features:

  • High voltage: VDS = 700V
  • Low on-resistance: RDS(on) = 1.35Ω (typical)
  • Fast switching speed: Reduces switching losses
  • Avalanche energy rated: Robust performance under avalanche conditions
  • Lead-free and RoHS compliant

Benefits:

  • Improved efficiency in power conversion applications due to low on-resistance and fast switching speed.
  • Reduced power dissipation, leading to lower operating temperatures and improved system reliability.
  • Simplified thermal management due to lower power dissipation.
  • Enhanced system robustness due to avalanche energy rating.
  • Environmentally friendly due to lead-free and RoHS compliance.

The AP10N70S MOSFET is designed to minimize conduction and switching losses, contributing to high efficiency in power conversion systems. Its high voltage rating makes it suitable for applications with high voltage requirements. The low on-resistance reduces conduction losses, while the fast switching speed minimizes switching losses. The avalanche energy rating ensures that the MOSFET can withstand transient voltage spikes and current surges without damage. This is especially important in applications where inductive loads are present. The lead-free and RoHS compliant construction makes the AP10N70S an environmentally friendly choice. This MOSFET is commonly used in switch-mode power supplies, where it switches the input voltage to generate a regulated output voltage. It is also used in power factor correction circuits to improve the power factor of AC-DC power supplies. Other applications include DC-DC converters, motor control, and lighting ballasts. The AP10N70S is available in a TO-220 package, which is a standard package for power MOSFETs.

Technical Specifications:

  • Drain-Source Voltage (VDS): 700V
  • Gate-Source Voltage (VGS): ±30V
  • Continuous Drain Current (ID): 10A
  • Pulsed Drain Current (IDM): 30A
  • On-Resistance (RDS(on)): 1.35Ω (typical)
  • Total Gate Charge (Qg): 14 nC (typical)
  • Operating Temperature: -55°C to +150°C
  • Package: TO-220

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess