EN
  • EN
  • DE

AP2325GEN-HF

Part No AP2325GEN-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, Small Package Outline
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145551-AP2325GEN-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2325GEN-HF CAD Model

Description

The AP2325GEN-HF is an N-Channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. It is designed for efficient power management in various applications. The 'HF' suffix indicates that it is Halogen-Free, making it compliant with environmental regulations.

Applications:

  • DC-DC Converters: Used to efficiently convert DC voltage levels.
  • Load Switching: Designed for controlling power to various loads with minimal losses.
  • Power Management in Portable Devices: Suitable for use in devices such as smartphones, tablets, and laptops.
  • LED Lighting: Used in LED driver circuits for efficient lighting solutions.
  • Battery Management Systems (BMS): Implemented in BMS to control charging and discharging processes.

Features:

  • N-Channel Enhancement Mode: Provides efficient power switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances high-frequency performance.
  • Low Gate Charge (Qg): Lowers drive requirements, improving overall efficiency.
  • Halogen-Free: Complies with environmental standards for halogen content.

Benefits:

  • High Efficiency: Low RDS(on) and Qg enable high efficiency in power conversion applications.
  • Reduced Switching Losses: Fast switching speed minimizes losses during switching transitions.
  • Compact Design: Allows for smaller and more integrated power management solutions.
  • Improved Thermal Performance: Efficient heat dissipation enhances reliability.
  • Environmentally Friendly: Halogen-free construction meets environmental requirements.

Additional Details:

The AP2325GEN-HF typically comes in surface-mount packages, such as SOP-8. Voltage and current ratings can vary, but it is designed to handle drain-source voltages up to a specified level and continuous drain currents in the range of several amperes. Consult the datasheet for precise specifications related to voltage, current, on-resistance, gate charge, and thermal characteristics to ensure proper application and performance. The device is also RoHS compliant.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,830 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess