EN
  • EN
  • DE

AP25N10GP-HF

Part No AP25N10GP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145569-AP25N10GP-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP25N10GP-HF CAD Model

Description

The AP25N10GP-HF is an N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp (APEC). This MOSFET is designed for high-efficiency switching applications, featuring a low on-resistance, fast switching speed and is Halogen-Free. It is suitable for use in DC-DC converters, motor control, and power management applications.

Applications:

  • DC-DC Converters
  • Motor Control
  • Power Management Circuits
  • Load Switching
  • Uninterruptible Power Supplies (UPS)

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • Fast Switching Speed: Reduces switching losses, allowing for higher frequency operation.
  • Logic Level Gate Drive: Enables direct drive from microcontrollers and logic circuits.
  • Halogen-Free: Complies with environmental regulations.
  • Avalanche Rated: Provides ruggedness and reliability in demanding applications.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation, leading to longer battery life and cooler operation.
  • Simplified Design: Requires fewer external components, lowering system cost and complexity.
  • Enhanced Reliability: Provides stable performance in harsh environments.
  • Reduced Board Space: Compact package allows for smaller and denser designs.
  • Environmentally Friendly: Meets RoHS and other environmental requirements.

Additional Details:

The AP25N10GP-HF features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of 25A. The gate threshold voltage (VGS(th)) is typically around 2.0V, making it suitable for logic-level gate drive circuits. It is available in a TO-220 package. The operating junction temperature range is -55°C to +175°C. The low RDS(on) specification ensures minimal power dissipation during conduction, contributing to overall system efficiency, especially in high-frequency switching applications. This MOSFET is particularly useful in applications where high power density and efficiency are critical.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess