EN
  • EN
  • DE

AP30T10GH-HF

Part No AP30T10GH-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145629-AP30T10GH-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP30T10GH-HF CAD Model

Description

The AP30T10GH-HF is a 30V N-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. It is designed for high efficiency and low on-resistance applications. This MOSFET is commonly used in a variety of power management circuits.

Applications

  • Synchronous Rectification in AC/DC and DC/DC Converters
  • Power Tool Applications
  • Battery Protection Circuits
  • Motor Control Circuits
  • Load Switching

Features

  • Low On-Resistance: Reduces power loss and improves efficiency.
  • Low Gate Charge: Minimizes switching losses.
  • High Avalanche Energy: Provides robustness and reliability.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.
  • Halogen-Free: Reduces environmental impact.

Benefits

  • Increased Efficiency: Lower on-resistance results in less power dissipation and higher overall efficiency of the application.
  • Improved Thermal Performance: The low on-resistance reduces heat generation, leading to improved thermal management.
  • Enhanced Reliability: High avalanche energy ensures robust performance under transient conditions.
  • Reduced System Size: Higher efficiency can allow for smaller heat sinks and overall system size reduction.
  • Environmentally Compliant: RoHS and Halogen-Free compliance ensures adherence to environmental regulations.

Technical Specifications

The AP30T10GH-HF features a drain-source voltage (Vds) of 30V and a continuous drain current (Id) of up to 60A (depending on the package and operating conditions). The typical on-resistance (Rds(on)) is very low, contributing to its high efficiency. The gate threshold voltage is typically around 2V. It comes in a TO-252 package which is suitable for surface mounting.

This MOSFET is designed to provide efficient and reliable power switching for a wide range of applications. Its low on-resistance and fast switching speed make it an excellent choice for synchronous rectification and other high-frequency switching applications.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess