EN
  • EN
  • DE

AP4575GM-HF

Part No AP4575GM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, Low On-resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145865-AP4575GM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP4575GM-HF CAD Model

Description

The AP4575GM-HF is an N-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. It's designed for various power management applications where efficiency and thermal performance are critical. This MOSFET is characterized by its low on-resistance and fast switching speeds, making it well-suited for synchronous rectification, DC-DC converters, and load switching applications.

Applications

  • Synchronous Rectification in Power Supplies
  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Motor Control Circuits

Features

  • Low On-Resistance: Reduces conduction losses and improves efficiency.
  • Fast Switching Speed: Minimizes switching losses and improves overall performance.
  • Logic Level Gate Drive: Allows direct control from microcontrollers and other logic devices.
  • RoHS Compliant: Ensures environmental compliance.
  • Halogen-Free: Meets stringent environmental standards.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency.
  • Reduced Heat Generation: Lower power losses translate to less heat, enhancing reliability and extending product life.
  • Simplified Circuit Design: Logic level gate drive simplifies interface with control circuitry.
  • Environmentally Friendly: RoHS and Halogen-Free compliance ensures minimal environmental impact.
  • Enhanced System Performance: Fast switching speed contributes to better transient response and overall system performance.

Specifications

The AP4575GM-HF features a drain-source voltage (VDS) rating suitable for common power supply voltages, and a continuous drain current (ID) rating appropriate for the target applications. The on-resistance (RDS(on)) is a crucial parameter, usually specified at a given gate-source voltage (VGS). Gate threshold voltage (VGS(th)) is another important characteristic. The package type is SOP-8. Detailed electrical and thermal characteristics are available in the manufacturer's datasheet.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess