EN
  • EN
  • DE

AP93T08GP-HF

Part No AP93T08GP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146016-AP93T08GP-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP93T08GP-HF CAD Model

Description

The AP93T08GP-HF is an N-Channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. (APEC). This MOSFET is designed for use in various power switching and control applications, particularly in synchronous rectification, DC-DC converters, and motor control circuits. Its features include a low on-resistance and high current capability contributing to high efficiency and reduced power losses.

Applications:

  • Synchronous Rectification: Used in power supplies to improve efficiency.
  • DC-DC Converters: Employed in voltage regulation circuits.
  • Motor Control: Suitable for driving and controlling small to medium-sized motors.
  • Load Switching: Used to switch power to various loads in electronic systems.

Features:

  • N-Channel MOSFET: Designed for N-channel applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • High Current Capability: Capable of handling substantial current loads.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Halogen-Free: Compliant with environmental standards.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved System Performance: Enhances the overall performance of the application.
  • Reduced Cooling Requirements: Low power dissipation leads to less heat.
  • Environmentally Friendly: Halogen-free construction.

Additional Details:

The AP93T08GP-HF typically comes in a surface mount package such as a TO-252 or similar. It's crucial to consult the datasheet for specific electrical characteristics such as gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Proper gate driving and thermal management are essential for optimal performance and preventing device failure. Always adhere to the manufacturer's recommended operating conditions for biasing and temperature to ensure optimal performance and component longevity.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Infineon Technologies
Need more? Email Us
Samsung
Lowest to $6.5223
Texas Instruments
Lowest to $0.9663
Analog Devices Inc.
Lowest to $1.9566
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
STMicroelectronics
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess