EN
  • EN
  • DE

AP9487GM-HF

Part No AP9487GM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146077-AP9487GM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9487GM-HF CAD Model

Description

The AP9487GM-HF is an N-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. It is designed for use in a broad range of power management applications, including DC-DC converters, load switching, and power adapters. This MOSFET is notable for its low on-resistance and fast switching speed, which contribute to higher efficiency and reduced power loss.

Applications:

  • DC-DC Converters: Provides efficient voltage conversion.
  • Load Switching: Controls power to various components.
  • Power Adapters: Used in AC-DC power adapters for various devices.
  • Battery Management Systems: Optimizes battery charging and discharging.

Features:

  • N-Channel Enhancement Mode: Simplified driving and control.
  • Low On-Resistance (RDS(on)): Minimized conduction losses.
  • Fast Switching Speed: Reduced switching losses.
  • Low Gate Charge (Qg): Lower gate drive requirements.
  • Halogen-Free: Environmentally friendly, free of halogenated compounds.

Benefits:

  • High Efficiency: Reduced power consumption and heat generation.
  • Improved System Performance: Faster switching for improved responsiveness.
  • Reduced Heat Dissipation: Lower RDS(on) minimizes heat.
  • Environmentally Friendly: Halogen-free composition.

Additional Details:

The AP9487GM-HF is typically available in a SOP-8 package. Key electrical characteristics include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The 'HF' suffix indicates that the device is Halogen-Free. The low on-resistance is a critical parameter for minimizing conduction losses and enhancing overall system efficiency. This MOSFET is designed to provide a combination of performance, reliability, and environmental compliance, making it well-suited for various power applications.

You May Also Be Interested in

National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Texas Instruments
Lowest to $0.9663
NXP / Nexperia
Lowest to $3.2617
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
Samsung
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
ON Semiconductor
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1903 $58.0415
740+ $0.1562 $115.5880
1,150+ $0.1513 $173.9950
1,580+ $0.1464 $231.3120
2,045+ $0.1415 $289.3675
2,735+ $0.1268 $346.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess