EN
  • EN
  • DE

AP98T07GP-HF

Part No AP98T07GP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146154-AP98T07GP-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP98T07GP-HF CAD Model

Description

The AP98T07GP-HF is a 75V, N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp. It utilizes advanced trench technology to provide a low on-resistance (RDS(ON)) and gate charge, which are crucial for high-efficiency power switching applications. The 'HF' suffix indicates that it is a Halogen-Free product.

Applications

  • Synchronous Rectification in AC/DC and DC/DC Converters
  • Power Inverters
  • Motor Control
  • Solid State Relays

Features

  • Advanced Trench Technology
  • Low RDS(ON)
  • Low Gate Charge (Qg)
  • Fast Switching Speed
  • Halogen-Free

Benefits

  • High Efficiency: Low RDS(ON) reduces conduction losses, resulting in improved energy efficiency in power conversion applications.
  • Reduced Power Dissipation: Low gate charge and fast switching speed minimize switching losses, leading to lower power dissipation and improved thermal performance.
  • Simplified Thermal Management: Reduced power dissipation simplifies the thermal design requirements.
  • Environmentally Friendly: Halogen-free construction complies with environmental regulations.
  • Improved Reliability: Robust design ensures high reliability and long-term performance.

Technical Specifications

  • VDS (Drain-Source Voltage): 75V
  • ID (Continuous Drain Current): Please refer to the datasheet for specific current rating based on package and thermal conditions.
  • RDS(ON) (Drain-Source On-Resistance): Consult the datasheet for the exact RDS(ON) value at specified VGS levels.
  • VGS(th) (Gate Threshold Voltage): Refer to the datasheet for the specific VGS(th) range.
  • Qg (Total Gate Charge): Check the datasheet for the specific Qg value.
  • Package: TO-220

You May Also Be Interested in

Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
UTC
Lowest to $0.0622
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
STMicroelectronics
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess