EN
  • EN
  • DE

AP9997GP-HF

Part No AP9997GP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146246-AP9997GP-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP9997GP-HF CAD Model

Description

The AP9997GP-HF is a Halogen-Free, advanced trench MOSFET from Advanced Power Electronics Corp. It is designed for high-efficiency switching applications, offering low on-resistance and gate charge for improved performance. This device is commonly used in power management circuits.

Applications:

  • DC-DC Converters: Used in DC-DC converters for efficient voltage regulation.
  • Power Management in Portable Devices: Suitable for power management in devices such as laptops and smartphones.
  • Motor Control: Can be used in motor control circuits.
  • Load Switching: Employed for switching loads in various electronic systems.
  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency.

Features:

  • Advanced Trench Technology: Utilizes advanced trench technology for low on-resistance and gate charge.
  • Low On-Resistance (RDS(on)): Features a low RDS(on) to minimize conduction losses.
  • Low Gate Charge (Qg): Low Qg reduces switching losses.
  • Halogen-Free: Compliant with halogen-free standards for environmental considerations.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability.
  • High Current Capability: Capable of handling high current loads.
  • Fast Switching Speed: Offers fast switching speeds for efficient operation.

Benefits:

  • Improved Efficiency: Low on-resistance and gate charge improve overall efficiency.
  • Reduced Power Dissipation: Minimizes power dissipation, leading to cooler operation.
  • Enhanced Reliability: Avalanche rating enhances device reliability.
  • Environmentally Friendly: Halogen-free construction meets environmental standards.
  • Simplified Thermal Management: Low power dissipation simplifies thermal management.

Additional Details:

The AP9997GP-HF is an N-channel MOSFET. It's crucial to consult the manufacturer's datasheet for specific values of RDS(on), VGS(th), Qg, and other relevant parameters, as these can vary depending on the specific operating conditions. The device's thermal resistance and maximum junction temperature are also important considerations for thermal design. The gate-source voltage (VGS) and drain-source voltage (VDS) ratings must be observed to prevent damage to the device. Proper gate drive circuitry is essential for optimal performance. The datasheet will provide detailed information on safe operating area and other critical characteristics.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess