The AT49F010-12JI is a 1-megabit (128K x 8) CMOS flash memory device manufactured by Atmel (now Microchip Technology). It is organized as 131,072 words by 8 bits. This memory is designed for systems requiring high density, high performance, and low power consumption.
Applications
- Embedded systems firmware storage
- Boot code storage
- Data storage for portable devices
- Microcontroller program memory
- Industrial control systems
Features
- 1-Megabit (128K x 8) CMOS Flash Memory
- Fast access time: 120 ns
- Single 5V power supply
- Sector Erase Architecture
- Automatic Write Timing
- Endurance: 10,000 write/erase cycles
- CMOS low power consumption
Benefits
- Non-volatile storage ensures data retention even without power.
- Fast access time enables high-performance system operation.
- Single 5V power supply simplifies system design.
- Sector erase capability allows for efficient memory management.
- Automatic write timing simplifies programming.
- High endurance ensures reliable data storage over a long period.
- Low power consumption contributes to energy efficiency.
Additional Details
The AT49F010-12JI operates with a single 5V power supply and features a fast access time, making it suitable for applications requiring quick data retrieval. The sector erase architecture allows for selective erasure of memory blocks, optimizing memory management. The automatic write timing simplifies the programming process, and the device offers a high endurance rating, ensuring reliable data storage over numerous write/erase cycles. Its CMOS technology contributes to low power consumption, making it suitable for battery-powered applications. This flash memory is commonly used for storing boot code, firmware, and data in various embedded systems.