EN
  • EN
  • DE

AP9T19GH

Part No AP9T19GH
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817442-AP9T19GH
Ultra Librarian 3D Model Ultra Librarian AP9T19GH CAD Model

Description

The AP9T19GH is a P-channel enhancement-mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Advanced Power Electronics Corp. (APEC). This MOSFET is designed for various power switching applications, offering high efficiency and fast switching speeds.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • High Current Capability: Suitable for high-current applications.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and logic circuits.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
  • Halogen-Free: Complies with halogen-free requirements.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power dissipation, leading to higher overall efficiency.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Extended Battery Life: Efficient power management extends battery life in portable devices.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with control circuits.
  • Enhanced Thermal Performance: Efficient heat dissipation ensures stable operation at high power levels.

Additional Details

The AP9T19GH features a low on-resistance, typically in the milliohm range, which significantly reduces conduction losses. It's designed to handle relatively high currents, making it suitable for demanding power applications. The fast switching speed minimizes switching losses, improving overall efficiency, especially in high-frequency applications such as DC-DC converters. The logic-level gate drive allows for easy integration with microcontrollers and other digital circuits. It is typically available in a surface-mount package, such as a PDFN3x3, for efficient PCB assembly and thermal management. The specific voltage and current ratings should be verified from the manufacturer's datasheet for the specific application requirements.

This MOSFET is a reliable and efficient solution for a wide range of power switching applications, providing a good balance of performance, size, and cost.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess