EN
  • EN
  • DE

APT12060B2VR

Part No APT12060B2VR
Manufacturer Advanced Power Technology
Catalog Hard To Find
Description Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Technology
Win Source Part Number 1146602-APT12060B2VR
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT12060B2VR CAD Model

Description

The APT12060B2VR is a high-power MOSFET from Advanced Power Technology (APT), now part of Microsemi (Microchip Technology). This MOSFET is designed for high-voltage, high-current switching applications requiring fast switching speeds and robust performance. It is commonly used in power supplies, motor control, and other power conversion systems.

Applications:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Motor control circuits
  • Welding equipment
  • Induction heating systems

Features:

  • High voltage: 1200V breakdown voltage.
  • High current: 24A continuous drain current.
  • Fast switching speed: Minimizes switching losses and improves efficiency.
  • Low on-resistance (RDS(on)): Reduces conduction losses and improves thermal performance.
  • Avalanche energy rated: Provides robustness against voltage transients.

Benefits:

  • Improved efficiency: Fast switching and low RDS(on) minimize power losses, resulting in higher efficiency.
  • Enhanced reliability: Avalanche rating and robust design ensure reliable operation in harsh environments.
  • Reduced heat dissipation: Low RDS(on) reduces heat generation, simplifying thermal management.
  • Higher power density: Enables more compact and efficient power conversion systems.
  • Versatile application: Suitable for a wide range of high-power switching applications.

Additional Details:

The APT12060B2VR features a silicon carbide (SiC) MOSFET, known for its superior high-voltage and high-temperature performance compared to traditional silicon MOSFETs. The device is typically packaged in a TO-247 package, which offers good thermal conductivity for efficient heat dissipation. Key specifications include a gate threshold voltage of around 3V, a total gate charge of approximately 40 nC, and a junction temperature range of -55°C to +150°C. Advanced Power Technology (Microsemi/Microchip) provides detailed datasheets and application notes to support designers in implementing the APT12060B2VR in their power systems, ensuring optimal performance and reliability. The SiC technology enables higher switching frequencies and reduced cooling requirements, making it an excellent choice for modern power electronic applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Mini-Circuits
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess