The APT30DQ120B is a 30A, 1200V Ultrafast Soft Recovery Rectifier Diode from Advanced Power Technology (APT). This diode is designed for high-voltage, high-frequency applications where efficient rectification and minimal switching losses are crucial. Its ultrafast recovery characteristics minimize reverse recovery current and voltage overshoot, contributing to improved system efficiency and reduced EMI.
Applications
- Power Factor Correction (PFC) circuits
- Freewheeling diodes in motor drives
- Output rectification in high-frequency power supplies
- Snubber circuits
- Welding power supplies
Features
- Ultrafast recovery time
- Soft recovery characteristics
- High voltage capability (1200V)
- Low forward voltage drop
- High surge current capability
- Operating Junction Temperature : -55°C to +175°C
- RoHS compliant
Benefits
- Increased system efficiency due to reduced switching losses
- Reduced EMI emissions
- Improved reliability due to soft recovery characteristics
- Higher power density due to efficient heat dissipation
- Simplified circuit design due to robust performance
Additional Details
The APT30DQ120B features a robust design that can withstand high surge currents and operate reliably in harsh environments. It is typically available in a TO-247 package, providing excellent thermal performance. The device's low forward voltage drop minimizes conduction losses, further enhancing efficiency. The ultrafast recovery time reduces reverse recovery charge, leading to lower switching losses. Its soft recovery characteristic minimizes voltage overshoot and ringing, improving EMI performance and overall system reliability. The TO-247 package provides good thermal conductivity and is suitable for high power applications. This diode is well-suited for applications requiring fast switching speeds and high voltage capabilities.