EN
  • EN
  • DE

MRF374

Part No MRF374
Manufacturer Advanced Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NPN SILICON RF POWER TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Semiconductor
Win Source Part Number 1226828-MRF374
Manufacturer Homepage www.advancedsemiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRF374 CAD Model

Description

The MRF374 is an RF power transistor manufactured by Advanced Semiconductor. It is designed for high-power amplifier applications in the VHF and UHF bands. This transistor is commonly used in communication systems, radar systems, and other applications requiring high-power RF amplification.

Applications

  • VHF/UHF Communications: Used in land mobile radio, public safety radio, and amateur radio transmitters.
  • Radar Systems: Employed in radar amplifiers for target detection and tracking.
  • Industrial Heating: Utilized in RF heating and drying equipment.
  • Medical Equipment: Used in RF ablation and therapeutic devices.
  • Broadcast Transmitters: Employed in low-power television and FM broadcast transmitters.

Features

  • High Power Output: Delivers significant RF power for demanding applications.
  • High Gain: Provides substantial amplification of RF signals.
  • Wideband Operation: Operates over a broad range of frequencies in the VHF and UHF bands.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • Internal Matching: Simplified impedance matching for ease of use.
  • Rugged Construction: Designed for reliable operation in harsh environments.

Benefits

  • Extended Range: Increases the transmission range of communication systems.
  • Improved Signal Quality: Enhances the clarity and strength of RF signals.
  • Reduced System Cost: Minimizes the need for external amplification components.
  • Simplified Design: Easy to integrate into existing RF amplifier designs.
  • Long-Term Reliability: Provides stable performance over extended periods.

Additional Details

The MRF374 requires careful attention to biasing and cooling to ensure optimal performance and longevity. It's crucial to maintain the transistor within its specified operating temperature range to prevent damage. Proper impedance matching is essential to maximize power transfer and minimize signal reflections. The datasheet contains detailed information on recommended operating conditions, biasing circuits, and thermal management techniques. The collector voltage and current ratings should not be exceeded. This device often comes in a flange mount package designed for heat sinking to a metal surface.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess