EN
  • EN
  • DE

MLV0603NA006V0030

Part No MLV0603NA006V0030
Manufacturer AEM Inc
Catalog OEM Parts (M - N)
Description Surface Mount Multilayer Varistors, Low Capacitance, Low Clamping Voltage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971361-MLV0603NA006V0030
Categories OEM Parts(M-N)
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLV0603NA006V0030 CAD Model

Description

The MLV0603NA006V0030 is a multilayer varistor (MLV) manufactured by AEM Inc. These are surface mount components designed to protect sensitive electronic circuits from transient voltage events, such as electrostatic discharge (ESD) and lightning strikes. They provide bidirectional protection and are commonly used in a variety of applications where circuit protection is critical.

Applications:

  • Mobile Phones: Protecting sensitive ICs from ESD during handling and operation.
  • Tablets and Laptops: Safeguarding internal circuitry from voltage spikes.
  • Wearable Electronics: Ensuring reliable operation in devices susceptible to ESD.
  • Automotive Electronics: Providing protection in vehicle systems where voltage transients are common.
  • Industrial Equipment: Shielding control systems and communication interfaces from surges.

Features:

  • Multilayer Construction: Provides excellent energy absorption capability in a small package.
  • Bidirectional Protection: Protects against both positive and negative voltage transients.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • RoHS Compliant: Environmentally friendly, free from hazardous substances.

Benefits:

  • Enhanced Circuit Reliability: Protects electronic circuits from damage caused by ESD and other voltage transients, increasing the lifespan and reliability of the device.
  • Reduced Downtime: Prevents equipment failures due to voltage surges, minimizing downtime and maintenance costs.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting sensitive electronics.
  • Improved Product Safety: Reduces the risk of electrical hazards and ensures the safety of electronic devices.

Additional Details:

The MLV0603NA006V0030 has a voltage rating suitable for 6V circuits, making it ideal for many low-voltage applications. The 0603 package size refers to its physical dimensions (0.06 inch x 0.03 inch), which is a standard size for surface mount components. It's designed to meet industry standards for ESD protection, ensuring reliable performance in harsh environments. Specific parameters such as clamping voltage, capacitance, and leakage current can be found in the manufacturer's datasheet for detailed design considerations.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Crouse-Hinds
Need more? Email Us
Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
845+ $0.0685 $57.8825
2,055+ $0.0563 $115.6965
3,180+ $0.0545 $173.3100
4,380+ $0.0528 $231.2640
5,670+ $0.0510 $289.1700
7,580+ $0.0457 $346.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 845 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess