EN
  • EN
  • DE

JANTX2N2324AS

Part No JANTX2N2324AS
Manufacturer Aeroflex Metelics, Division of MACOM
Catalog SCRs - Single
Description DIODE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Aeroflex Metelics, Division of MACOM
Series *
Packaging Bulk
Mounting Style Through Hole
Package TO-205AA, TO-5-3 Metal Can
Manufacturer Package TO-5
Win Source Part Number 762196-JANTX2N2324AS
Popularity Medium
Supply and Demand Status Limited
Family Name 2N2324AS
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian JANTX2N2324AS CAD Model

Description

The 762196-JANTX2N2324AS is a discrete semiconductor product from Aeroflex Metelics, Division of MACOM.

  • Family Name: 2N2324AS
  • Package: TO-205AA, TO-5-3 Metal Can
  • Mounting Style: Through-hole
  • ECCN: EAR99
  • Estimated EOL Date: 2026
  • Popularity: Medium

You May Also Be Interested in

Vishay
PHASE CONTROL SCR | SCR PHASE CONT 800V 10A TO220AC
Lowest to $0.3234
ON Semiconductor
SCR 800V 8A TO220AB
Lowest to $2.8979
STMicroelectronics
SCR 400V 800MA TO92-3
Lowest to $0.1343
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Vishay
SCR 1.2KV 55A TO247AC
Lowest to $2.4451
Littelfuse Inc.
SCR 400V 6A TO252
Lowest to $1.9305
Littelfuse Inc.
SCR 800V 8A TO220
Lowest to $1.3978
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR 800V 55A TO263
Lowest to $34.8864

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess