The MTSOT1610GP-3XDL is a surface-mount technology (SMT) termination resistor network manufactured by Agere Systems. It is designed to provide precise termination for high-speed data lines, minimizing signal reflections and ensuring signal integrity. The device comes in a small outline transistor (SOT) package, specifically SOT-23-6, which makes it suitable for compact electronic designs.
Applications
- Termination of high-speed data lines in telecommunications equipment
- Signal termination in networking devices such as routers and switches
- Impedance matching in RF and microwave circuits
- Termination in video transmission systems
- Use in any application needing a precise resistor termination network
Features
- Surface-mount SOT-23-6 package for compact designs
- Integrated resistor network for precise termination
- High precision resistance values
- Low temperature coefficient of resistance (TCR)
- Excellent long-term stability
- Lead-free construction
Benefits
- Improved signal integrity due to reduced signal reflections
- Simplified PCB layout compared to using discrete resistors
- Reduced component count, saving board space and assembly costs
- Enhanced reliability due to integrated construction
- Precise impedance matching improves overall system performance
Technical Specifications
While specific resistance values and tolerances vary depending on the exact configuration, the MTSOT1610GP-3XDL resistor network typically offers resistance values in the range of 50 ohms to several hundred ohms. The tolerance is usually within 1% or 5%. It operates over a wide temperature range, typically -55°C to +125°C. The power dissipation is dependent on the specific resistor values and package limitations. Consult the datasheet for precise specifications related to a specific resistance configuration.