EN
  • EN
  • DE

WL54240-DT

Part No WL54240-DT
Manufacturer Agere Systems
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agere Systems
Win Source Part Number 402410-WL54240-DT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WL54240-DT CAD Model

Description

The WL54240-DT is a wireless LAN (WLAN) chipset component, likely a Radio Frequency (RF) transceiver, manufactured by Agere Systems (now part of LSI Corporation and subsequently Broadcom). This chip would have been part of a larger chipset solution for implementing 802.11 a/b/g Wi-Fi connectivity in various devices.

Applications:

  • Wireless Routers: Used as a core component in older generation wireless routers and access points to provide Wi-Fi connectivity.
  • Wireless Network Adapters: Integrated into PCI, Mini-PCI, and PC Card wireless network adapters for desktop and laptop computers.
  • Embedded Systems with Wi-Fi: Employed in embedded systems requiring wireless connectivity, such as industrial controllers and point-of-sale terminals.
  • Set-Top Boxes: Integrated into set-top boxes to enable wireless internet access for streaming and other online services.
  • Gaming Consoles: Used in older gaming consoles to provide Wi-Fi connectivity for online gaming and software updates.

Features:

  • 802.11 a/b/g Support: Supports the 802.11a, 802.11b, and 802.11g wireless standards, providing compatibility with a wide range of Wi-Fi networks.
  • RF Transceiver: Integrated RF transceiver for transmitting and receiving wireless signals.
  • Direct Conversion Architecture: Employs a direct conversion architecture for improved performance and reduced component count.
  • Multiple Data Rates: Supports multiple data rates, allowing for optimized performance based on network conditions.
  • Advanced Modulation Techniques: Utilizes advanced modulation techniques, such as OFDM and CCK, to maximize data throughput.
  • Integrated Power Amplifier: Includes an integrated power amplifier for increased transmit power.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.

Benefits:

  • Wireless Connectivity: Enables wireless connectivity for a wide range of devices.
  • High Data Throughput: Supports high data throughput for fast and reliable wireless communication.
  • Wide Compatibility: Compatible with the 802.11a/b/g wireless standards, ensuring interoperability with existing Wi-Fi networks.
  • Reduced Component Count: Integrated RF transceiver and power amplifier reduce the overall component count.
  • Low Power Consumption: Low power consumption extends battery life in portable devices.

Additional Details:

The WL54240-DT would typically be used in conjunction with a baseband processor to form a complete WLAN chipset. It operates in the 2.4 GHz and 5 GHz frequency bands. The specific power consumption, data rates supported, and other detailed specifications are available in the product datasheet. Due to its age, it is likely that this component is no longer in active production, but datasheets and legacy information may still be available.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Lowest to $1.9623
Via
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess