EN
  • EN
  • DE

AT-41586-TR1

Part No AT-41586-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Transistors (BJT)
Description Low Cost General Purpose Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1148432-AT-41586-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT-41586-TR1 CAD Model

Description

The Agilent (now Avago Technologies) AT-41586-TR1 is a high-performance silicon bipolar junction transistor (BJT) designed for low-noise amplification in RF and microwave applications. This transistor is characterized by its high gain, low noise figure, and excellent linearity, making it ideal for use in receiver front-ends, low-noise amplifiers (LNAs), and other sensitive RF circuits.

Applications:

  • Low-Noise Amplifiers (LNAs)
  • Receiver Front-Ends
  • Oscillators
  • Mixers
  • General-Purpose RF Amplification

Features:

  • Frequency Range: Up to 6 GHz
  • Noise Figure: 1.3 dB at 2 GHz
  • Associated Gain: 12.5 dB at 2 GHz
  • Collector-Emitter Voltage (Vce): 12 V
  • Collector Current (Ic): 50 mA
  • Package: SOT-343 (Surface Mount)
  • High Transition Frequency (fT): 13 GHz
  • High Maximum Stable Gain (MSG): Excellent power gain at high frequencies.

Benefits:

  • Low Noise Amplification: Provides excellent low-noise performance, improving the sensitivity of receiver systems.
  • High Gain: Delivers high gain, allowing for amplification of weak signals.
  • Excellent Linearity: Maintains signal integrity, minimizing distortion in amplified signals.
  • Surface Mount Package: SOT-343 package simplifies PCB assembly and reduces component size.
  • Wide Frequency Range: Suitable for use in a wide range of RF and microwave applications.

Additional Details:

The AT-41586-TR1 BJT is designed for demanding RF and microwave applications where low noise and high gain are critical. It is typically used in the front-end of receiver systems to amplify weak signals with minimal added noise. The transistor's high transition frequency (fT) and maximum stable gain (MSG) enable it to operate effectively at high frequencies. The SOT-343 surface mount package simplifies PCB assembly and allows for compact circuit designs. The device is also available in tape and reel packaging (AT-41586-TR1) for automated assembly processes.

You May Also Be Interested in

Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess