EN
  • EN
  • DE

HSMS-2818-BLK

Part No HSMS-2818-BLK
Manufacturer Agilent(Hewlett-Packard)
Description Surface Mount RF Schottky Barrier Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1181935-HSMS-2818-BLK
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HSMS-2818-BLK CAD Model

Description

The HSMS-2818-BLK is a surface mount Schottky diode designed for high-frequency applications. Manufactured by Agilent (Hewlett-Packard), it is characterized by its low forward voltage and fast switching speed, making it ideal for use in mixers, detectors, and RF switches.

Applications

  • Mixers
  • Detectors
  • RF Switches
  • Sampling Circuits
  • Frequency Multipliers

Features

  • Low Forward Voltage: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Capacitance: Reduces signal distortion.
  • Surface Mount Package: Allows for automated assembly and compact designs.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Performance: Low forward voltage and fast switching speed enhance the performance of RF circuits.
  • Simplified Circuit Design: Surface mount package simplifies assembly.
  • Reliable Operation: Rugged construction ensures long-term reliability.
  • Compact Size: Small package allows for use in space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Technical Specifications (Typical):

  • Forward Voltage (Vf): 0.34V (at If = 1 mA)
  • Reverse Voltage (Vr): 15V
  • Forward Current (If): 50 mA
  • Total Capacitance (Ct): 0.7 pF
  • Operating Temperature: -65°C to +150°C
  • Package: SOT-23

The HSMS-2818-BLK is a versatile Schottky diode suitable for a wide range of high-frequency applications. Its excellent performance characteristics and small package size make it a popular choice for RF designers. Always consult the official datasheet for the most accurate and up-to-date specifications before using this component in any design. The 'BLK' likely designates a specific tape and reel packaging for automated assembly.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess