EN
  • EN
  • DE

INA-02170

Part No INA-02170
Manufacturer Agilent(Hewlett-Packard)
Description Low Noise, Cascadable Silicon Bipolar MMIC Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1185713-INA-02170
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA-02170 CAD Model

Description

The INA-02170 is a general-purpose, high-gain silicon bipolar MMIC amplifier designed for a variety of applications in the DC to 3 GHz frequency range. Manufactured by Agilent (Hewlett-Packard), it is commonly used in RF and microwave circuits to provide gain and improve signal strength.

Applications:

  • RF Amplifiers: General purpose amplification in RF circuits.
  • Oscillators: Can be used as gain stages in oscillator circuits.
  • Mixers: Employed as IF amplifiers in mixer applications.
  • Buffer Amplifiers: Provides buffering between stages in RF systems.
  • Wireless Communication Systems: Used in receiver and transmitter circuits.

Features:

  • High Gain: Provides a significant amount of gain in RF and microwave circuits.
  • Wideband Operation: Operates effectively over a broad frequency range from DC to 3 GHz.
  • Low Noise Figure: Offers good noise performance for sensitive receiver applications.
  • Internally Biased: Requires minimal external components for biasing, simplifying circuit design.
  • Surface Mount Package: Easy to integrate into surface mount PCB designs.

Benefits:

  • Improved Signal Strength: Amplifies weak signals, improving the overall performance of the RF system.
  • Simplified Design: Internal biasing reduces the need for external biasing components, saving board space and design time.
  • Enhanced System Performance: High gain and low noise figure contribute to better system performance.
  • Versatile Application: Suitable for a wide range of applications due to its wideband operation and high gain.
  • Cost-Effective: Provides a cost-effective solution for RF amplification.

The INA-02170 comes in a surface mount package and is designed for ease of use in high-frequency circuit designs. Its key specifications include gain, noise figure, operating frequency range, and supply voltage requirements. Refer to the manufacturer's datasheet for detailed technical specifications and application guidelines.

This amplifier is a versatile component that can be used to improve the performance of a wide variety of RF and microwave circuits by providing high gain and low noise amplification.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $137.9504 $137.9504
2+ $133.3521 $266.7042
3+ $119.5570 $358.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess